Thomas & Betts Corporation Standard AC Switch PS371510-BK

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; BLACK COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; BLACK COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS371510-BK - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS371510-BK
Standard AC Switch PS371510-BK
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; BLACK COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; BLACK COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS371510-BK
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Current Rating 15 amps
AC Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825142-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
3 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details