Thomas & Betts Corporation Pin and Sleeve Receptacle PS360R7-W

Description
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS360R7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS360R7-W
Pin and Sleeve Receptacle PS360R7-W
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD

POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLICABLE STANDARD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS360R7-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 182916-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Receptacle Plate Duplex - 88030060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details