Thomas & Betts Corporation Pin and Sleeve Receptacle PS360R6-S

Description
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDAR
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS360R6-S - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS360R6-S
Pin and Sleeve Receptacle PS360R6-S
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDAR

POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDAR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS360R6-S
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details