Thomas & Betts Corporation Pin and Sleeve Receptacle PS360MIR7-W

Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 10 HP; GROUNDING TYPE GROUNDING; COL
Datasheet
Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 10 HP; GROUNDING TYPE GROUNDING; COL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS360MIR7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS360MIR7-W
Pin and Sleeve Receptacle PS360MIR7-W
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 10 HP; GROUNDING TYPE GROUNDING; COL

POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 10 HP; GROUNDING TYPE GROUNDING; COL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS360MIR7-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 178478-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20A/125V North American Snap-In Receptacle - 88233100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details