Thomas & Betts Corporation Pin and Sleeve Receptacle with Disconnect PS360FMIR6-W

Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357. MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT; (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYP
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357. MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT; (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS360FMIR6-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle with Disconnect
PS360FMIR6-W
Pin and Sleeve Receptacle with Disconnect PS360FMIR6-W
MECHANICALLY INTERLOCKED TYPE; VALOX 357. MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT; (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYP

MECHANICALLY INTERLOCKED TYPE; VALOX 357. MATERIAL; 3 WIRE(S); 240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, WATER TIGHT; (1) 1 1/4 INCH BOTTOM/TOP FEED HUB TYP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS360FMIR6-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBYXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details