Thomas & Betts Corporation Locking Device Plug PS26W47

Description
RUBBER MATERIAL; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet
Description
RUBBER MATERIAL; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PS26W47 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PS26W47
Locking Device Plug PS26W47
RUBBER MATERIAL; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

RUBBER MATERIAL; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); WATERTIGHT; TURNLOK[R] BRAND; ENCLOSURE TYPE NEMA 4X, IP20; APPLICATION INDUSTRIAL SPECIFICATION GRADE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS26W47
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 1254436 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details