Thomas & Betts Corporation Standard AC Switch PS20AC1-BKL

Description
TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BLACK COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VA
Datasheet
Description
TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BLACK COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS20AC1-BKL - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS20AC1-BKL
Standard AC Switch PS20AC1-BKL
TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BLACK COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VA

TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BLACK COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS20AC1-BKL
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437562-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details