ABB AB Servo Motor PS-60/4-75-P

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AXIS 4-6, M91, FOR IRB2000 ROBOT, (4429-584-CH). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AXIS 4-6, M91, FOR IRB2000 ROBOT, (4429-584-CH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 45583712 - Radwell International
Willingboro, NJ, United States
Servo Motor
45583712
Servo Motor 45583712
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AXIS 4-6, M91, FOR IRB2000 ROBOT, (4429-584-CH). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AXIS 4-6, M91, FOR IRB2000 ROBOT, (4429-584-CH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 45583712
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
2 suppliers
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details