Allen-Bradley / Rockwell Automation MP-Series MPL 480V AC Rotary Servo Motor MPL-B420P-MJ74AA

Description
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 4 = 115 mm (4.53 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote Datasheet
Description
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 4 = 115 mm (4.53 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-MJ74AA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPL 480V AC Rotary Servo Motor
MPL-B420P-MJ74AA
MP-Series MPL 480V AC Rotary Servo Motor MPL-B420P-MJ74AA
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 4 = 115 mm (4.53 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 4 = 115 mm (4.53 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)

Supplier's Site Datasheet
Servo Motor - 23313347 - Radwell International
Willingboro, NJ, United States
Servo Motor
23313347
Servo Motor 23313347
SERVO MOTOR, KINETIX, LOW INERTIA, 400V, 115 MM, 50.8 MM MAGNET STACK LENGTH, 5000 RPM, 1024 SIN/COS, ABSOLUTE MULTI-TURN ENCODER (HIPERFACE ENCODER), SHAFT KEY, NO SHAFT SEAL, CIRCULAR (SPEEDTEC) DIN CONNECTOR, 24V DC HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, KINETIX, LOW INERTIA, 400V, 115 MM, 50.8 MM MAGNET STACK LENGTH, 5000 RPM, 1024 SIN/COS, ABSOLUTE MULTI-TURN ENCODER (HIPERFACE ENCODER), SHAFT KEY, NO SHAFT SEAL, CIRCULAR (SPEEDTEC) DIN CONNECTOR, 24V DC HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Brushless Motors DC Servomotors
Product Number MPL-B420P-MJ74AA 23313347
Product Name MP-Series MPL 480V AC Rotary Servo Motor Servo Motor
Motor Type AC Servo; Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540F-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details
2 suppliers
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B210V-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 8000 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B540K-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 4000 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B230P-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 5000 rpm
View Details