ABB AB 500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 24V@21A PFC500-1024F

Description
PFC500 Series Power Supply, 500 W (Nom.) Power Rating, 85 to 264 VAC Input Voltage Fully-regulated outputs Remote sense Logic level inhibit Current share, power fail, and power good Signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved
Description
PFC500 Series Power Supply, 500 W (Nom.) Power Rating, 85 to 264 VAC Input Voltage Fully-regulated outputs Remote sense Logic level inhibit Current share, power fail, and power good Signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

Suppliers

Company
Product
Description
Supplier Links
500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 24V@21A - 70006178 - Allied Electronics, Inc.
Fort Worth, TX, USA
500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 24V@21A
70006178
500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 24V@21A 70006178
PFC500 Series Power Supply, 500 W (Nom.) Power Rating, 85 to 264 VAC Input Voltage Fully-regulated outputs Remote sense Logic level inhibit Current share, power fail, and power good Signals Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

PFC500 Series Power Supply, 500 W (Nom.) Power Rating, 85 to 264 VAC Input Voltage

  • Fully-regulated outputs
  • Remote sense
  • Logic level inhibit
  • Current share, power fail, and power good Signals
  • Overtemperature, overvoltage, and overcurrent protected
  • Wide Range Input
  • Single, Triple, and Quad Output Models
  • Power Factor Correction Meets EN61000-3-2
  • CISPR 22 Level B, FCC Level B
  • Fan Option — Add “F” Suffix
  • Main Output Remote Sense
  • Fully Regulated Outputs
  • >0.98 Power Factor Correction
  • UL 1950 and EN60950 Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006178
Product Name 500 WATT SWITCHING POWER SUPPLY, WITH FAN, PFC MEETS EN61000-3-2, 24V@21A
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial, Industrial
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2322-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details