ABB AB SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUTS PFC375-4201

Description
Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.) Fully-regulated outputs Main output remote sense Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved
Description
Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.) Fully-regulated outputs Main output remote sense Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUTS - 70006194 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUTS
70006194
SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUTS 70006194
Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.) Fully-regulated outputs Main output remote sense Overtemperature, overvoltage, and overcurrent protected Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

Power Supply, Number of outputs 4, Power Factor 0.98 W⁄VA (Min.), Power Rating 375 W (Nom.)

  • Fully-regulated outputs
  • Main output remote sense
  • Overtemperature, overvoltage, and overcurrent protected
  • Wide Range Input
  • Single, Triple, and Quad Output Models
  • Power Factor Correction Meets EN61000-3-2
  • CISPR 22 Level B, FCC Level B
  • Fan Option — Add “F” Suffix
  • Main Output Remote Sense
  • Fully Regulated Outputs
  • >0.98 Power Factor Correction
  • UL 1950 and EN60950 Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006194
Product Name SWITCHING POWER SUPPLIES, 375 WATTS, 4 OUTPUTS
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial, Industrial
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2261-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details