ABB AB SWITCHING POWER SUPPLY, 375WATTS, 12V@30A WITH PFC PFC375-1012

Description
PFC375 AC-DC Series Switching Power Supplies Power Factor Correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current Share, Power Fail, and Power Good signals Overtemperature, overvoltage, and overcurrent protected Available with metric and SAE mountings Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4⁄-5 Fan output voltage and optional fan Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved
Description
PFC375 AC-DC Series Switching Power Supplies Power Factor Correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current Share, Power Fail, and Power Good signals Overtemperature, overvoltage, and overcurrent protected Available with metric and SAE mountings Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4⁄-5 Fan output voltage and optional fan Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLY, 375WATTS, 12V@30A WITH PFC - 70006189 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLY, 375WATTS, 12V@30A WITH PFC
70006189
SWITCHING POWER SUPPLY, 375WATTS, 12V@30A WITH PFC 70006189
PFC375 AC-DC Series Switching Power Supplies Power Factor Correction (PFC) meets EN61000-3-2 Fully-regulated outputs Main output remote sense Current Share, Power Fail, and Power Good signals Overtemperature, overvoltage, and overcurrent protected Available with metric and SAE mountings Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4⁄-5 Fan output voltage and optional fan Wide Range Input Single, Triple, and Quad Output Models Power Factor Correction Meets EN61000-3-2 CISPR 22 Level B, FCC Level B Fan Option — Add “F” Suffix Main Output Remote Sense Fully Regulated Outputs >0.98 Power Factor Correction UL 1950 and EN60950 Approved

PFC375 AC-DC Series Switching Power Supplies

  • Power Factor Correction (PFC) meets EN61000-3-2
  • Fully-regulated outputs
  • Main output remote sense
  • Current Share, Power Fail, and Power Good signals
  • Overtemperature, overvoltage, and overcurrent protected
  • Available with metric and SAE mountings
  • Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4⁄-5
  • Fan output voltage and optional fan
  • Wide Range Input
  • Single, Triple, and Quad Output Models
  • Power Factor Correction Meets EN61000-3-2
  • CISPR 22 Level B, FCC Level B
  • Fan Option — Add “F” Suffix
  • Main Output Remote Sense
  • Fully Regulated Outputs
  • >0.98 Power Factor Correction
  • UL 1950 and EN60950 Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006189
Product Name SWITCHING POWER SUPPLY, 375WATTS, 12V@30A WITH PFC
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial, Industrial
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details