The A 3Z16-0020A is a reversible, self-starting 3V DC gearmotor with a molded plastic housing and steel shaft, designed for low-voltage applications. It has an 845:1 gear ratio, a no-load speed of 1740 rpm at 3V, and a rated stall torque of 31.0 ozf·in. at 3V. The unit measures 2-1/16 inches in length and 3/8 inch in diameter, with two mounting holes spaced 1-13/16 inches apart and a 0.125-inch diameter flat shaft. It draws approximately 4 mA at no load under 12V, though operating at 3V is specified for this variant. The motor is configured for use with twist-on battery clips for two D-size cells.
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.
Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.
DC Brushless Motors
Stepper Motors
Frameless Motors
Linear Actuators
DC Brushed Motors
Mobility Gearmotors
AGV Solutions
Gearheads
Motor Controllers
Integrated Motors
PMDC Gearmotors
AC Motors
Accessories
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gearmotors |
| Product Number | A 3Z16-0020A |
| Product Name | 845 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft |
| Motor Type | DC Motor |
| DC Voltage Range | 3.0 VDC |
| Continuous Current | 0.0060 amps |
| Continuous Torque | 0.5 In-lbs (0.5621 kg-cm) |
| Gearbox Ratio | 845 : 1 |