ABB AB Pillow Block/Bearing Housing P4BDI211R

Description
PILLOW BLOCK ROLLER BEARING UNIT - FOUR-BOLT BASE, 2.6875 IN ID, SPLIT PILLOW BLOCK, CAST IRON, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK ROLLER BEARING UNIT - FOUR-BOLT BASE, 2.6875 IN ID, SPLIT PILLOW BLOCK, CAST IRON, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64489378 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64489378
Pillow Block/Bearing Housing 64489378
PILLOW BLOCK ROLLER BEARING UNIT - FOUR-BOLT BASE, 2.6875 IN ID, SPLIT PILLOW BLOCK, CAST IRON, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING UNIT - FOUR-BOLT BASE, 2.6875 IN ID, SPLIT PILLOW BLOCK, CAST IRON, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64489378
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details