ABB AB Pillow Block/Bearing Housing P4B-S2-307LE

Description
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-307LE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-307LE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64515544 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64515544
Pillow Block/Bearing Housing 64515544
SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-307LE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 4-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P4B-S2-307LE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64515544
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 22mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
Length 4.25 inch (108 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details