ABB AB Pillow Block/Bearing Housing P2B-SXRB-203

Description
BALL BEARING, PILLOW BLOCK, 2-3/16 INCH BORE, 2 BOLT BASE, 8-4/5 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, PILLOW BLOCK, 2-3/16 INCH BORE, 2 BOLT BASE, 8-4/5 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64485294 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64485294
Pillow Block/Bearing Housing 64485294
BALL BEARING, PILLOW BLOCK, 2-3/16 INCH BORE, 2 BOLT BASE, 8-4/5 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, PILLOW BLOCK, 2-3/16 INCH BORE, 2 BOLT BASE, 8-4/5 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64485294
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
1-9/16 in. ID, 6-29/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.19 inch (55.56 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Specs
Housing Aluminum
Width 4.65 inch (118 mm)
Height 3.75 inch (95.25 mm)
View Details