ABB AB Pillow Block/Bearing Housing P2B-SCMAH-103

Description
2 BOLT PILLOW BLOCK, 1-3/16 INCH BORE,1-7/8 INCH BASE TO CENTER HEIGHT, SET SCREW MOUNT, BALL BEARING, 4-11/16 INCH MINIMUM BOLT SPACING, 5-7/16 INCH BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY
Description
2 BOLT PILLOW BLOCK, 1-3/16 INCH BORE,1-7/8 INCH BASE TO CENTER HEIGHT, SET SCREW MOUNT, BALL BEARING, 4-11/16 INCH MINIMUM BOLT SPACING, 5-7/16 INCH BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64459651 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64459651
Pillow Block/Bearing Housing 64459651
2 BOLT PILLOW BLOCK, 1-3/16 INCH BORE,1-7/8 INCH BASE TO CENTER HEIGHT, SET SCREW MOUNT, BALL BEARING, 4-11/16 INCH MINIMUM BOLT SPACING, 5-7/16 INCH BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

2 BOLT PILLOW BLOCK, 1-3/16 INCH BORE,1-7/8 INCH BASE TO CENTER HEIGHT, SET SCREW MOUNT, BALL BEARING, 4-11/16 INCH MINIMUM BOLT SPACING, 5-7/16 INCH BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64459651
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
2-1/2 in. ID, 7-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details