ABB AB Pillow Block/Bearing Housing P2B-SCM-40M

Description
BALL BEARING, 2 BOLT PILLOW BLOCK, 40MM BORE, 54MM BASE TO CENTER HEIGHT, SET SCREW MOUNT, 139.7MM MINIMUM BOLT SPACING, 161.9MM BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, 2 BOLT PILLOW BLOCK, 40MM BORE, 54MM BASE TO CENTER HEIGHT, SET SCREW MOUNT, 139.7MM MINIMUM BOLT SPACING, 161.9MM BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64459616 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64459616
Pillow Block/Bearing Housing 64459616
BALL BEARING, 2 BOLT PILLOW BLOCK, 40MM BORE, 54MM BASE TO CENTER HEIGHT, SET SCREW MOUNT, 139.7MM MINIMUM BOLT SPACING, 161.9MM BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 2 BOLT PILLOW BLOCK, 40MM BORE, 54MM BASE TO CENTER HEIGHT, SET SCREW MOUNT, 139.7MM MINIMUM BOLT SPACING, 161.9MM BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64459616
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Cushion Pillow Block Mounted Bearing - NAH10A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details