ABB AB Pillow Block/Bearing Housing P2B-SCM-107

Description
BALL BEARING, STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, P2B-SCM-107, 126810. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, P2B-SCM-107, 126810. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64459489 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64459489
Pillow Block/Bearing Housing 64459489
BALL BEARING, STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, P2B-SCM-107, 126810. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, P2B-SCM-107, 126810. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64459489
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB24 - TSSUPB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Grease Fit Pillow Block Mounted Bearing - BEH10G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details