ABB AB Pillow Block/Bearing Housing P2B-SCAH-100

Description
PILLOW BLOCK BEARING, 1IN BORE, 5-1/2 IN LENGTH, 2BOLT, AIR HANDLING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 1IN BORE, 5-1/2 IN LENGTH, 2BOLT, AIR HANDLING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64468011 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64468011
Pillow Block/Bearing Housing 64468011
PILLOW BLOCK BEARING, 1IN BORE, 5-1/2 IN LENGTH, 2BOLT, AIR HANDLING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1IN BORE, 5-1/2 IN LENGTH, 2BOLT, AIR HANDLING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64468011
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 2.25 inch (57.15 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details