ABB AB Pillow Block/Bearing Housing P2B-SC-200-NL

Description
STANDARD BALL BEARING,P2B-SC-200-N L. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING,P2B-SC-200-N L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 63962631 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
63962631
Pillow Block/Bearing Housing 63962631
STANDARD BALL BEARING,P2B-SC-200-N L. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING,P2B-SC-200-NL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 63962631
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

3 in. ID, 10-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Grease Fit Pillow Block Mounted Bearing - BKF22G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details