ABB AB Pillow Block/Bearing Housing P2B-SC-115

Description
BEARING PILLOW BLOCK, 210 SERIES, 1.9375 IN BORE, 2.25 IN BASE TO BORE, 8.12 IN OVERALL LENGTH, 4.53 IN OVERALL HEIGHT, 2-1/32 IN OVER ALL WIDTH, 2-1/4 IN BASE WIDTH, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING PILLOW BLOCK, 210 SERIES, 1.9375 IN BORE, 2.25 IN BASE TO BORE, 8.12 IN OVERALL LENGTH, 4.53 IN OVERALL HEIGHT, 2-1/32 IN OVER ALL WIDTH, 2-1/4 IN BASE WIDTH, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467887 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467887
Pillow Block/Bearing Housing 64467887
BEARING PILLOW BLOCK, 210 SERIES, 1.9375 IN BORE, 2.25 IN BASE TO BORE, 8.12 IN OVERALL LENGTH, 4.53 IN OVERALL HEIGHT, 2-1/32 IN OVER ALL WIDTH, 2-1/4 IN BASE WIDTH, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

BEARING PILLOW BLOCK, 210 SERIES, 1.9375 IN BORE, 2.25 IN BASE TO BORE, 8.12 IN OVERALL LENGTH, 4.53 IN OVERALL HEIGHT, 2-1/32 IN OVER ALL WIDTH, 2-1/4 IN BASE WIDTH, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467887
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Specs
Housing Aluminum
Width 3.25 inch (82.55 mm)
Height 2 inch (50.8 mm)
View Details