ABB AB Pillow Block/Bearing Housing P2B-SC-102

Description
BALL BEARING, PILLOW BLOCK, 1-1/8 INCH BORE, 2 BOLT, SET SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, PILLOW BLOCK, 1-1/8 INCH BORE, 2 BOLT, SET SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467795 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467795
Pillow Block/Bearing Housing 64467795
BALL BEARING, PILLOW BLOCK, 1-1/8 INCH BORE, 2 BOLT, SET SCREW. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, PILLOW BLOCK, 1-1/8 INCH BORE, 2 BOLT, SET SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467795
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details