ABB AB Pillow Block/Bearing Housing P2B-SC-010L

Description
PILLOW BLOCK BALL BEARING UNIT ,TWO-BOLT BASE, 0.6250 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT ,TWO-BOLT BASE, 0.6250 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467743 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467743
Pillow Block/Bearing Housing 64467743
PILLOW BLOCK BALL BEARING UNIT ,TWO-BOLT BASE, 0.6250 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT ,TWO-BOLT BASE, 0.6250 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467743
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
7/8 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plastic Pillow Block Bearings - PPL205-STL-1 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
View Details