ABB AB Pillow Block/Bearing Housing P2B-S2-200R

Description
2 BOLT PILLOW BLOCK, 2 INCH BORE, 2-1/4 INCH BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 6-1/16 INCH MINIMUM BOLT SPACING, 6-7/16 INCH BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY
Description
2 BOLT PILLOW BLOCK, 2 INCH BORE, 2-1/4 INCH BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 6-1/16 INCH MINIMUM BOLT SPACING, 6-7/16 INCH BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116670299 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116670299
Pillow Block/Bearing Housing 116670299
2 BOLT PILLOW BLOCK, 2 INCH BORE, 2-1/4 INCH BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 6-1/16 INCH MINIMUM BOLT SPACING, 6-7/16 INCH BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

2 BOLT PILLOW BLOCK, 2 INCH BORE, 2-1/4 INCH BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 6-1/16 INCH MINIMUM BOLT SPACING, 6-7/16 INCH BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116670299
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB6 - TSPB-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 100 lbs (45.35 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BJE16A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details