ABB AB Pillow Block/Bearing Housing P2B-PSEZ-012-P

Description
PLAIN BEARING,P2B-PSEZ-012 -P. FREE 2 YEAR RADWELL WARRANTY
Description
PLAIN BEARING,P2B-PSEZ-012 -P. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467464 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467464
Pillow Block/Bearing Housing 64467464
PLAIN BEARING,P2B-PSEZ-012 -P. FREE 2 YEAR RADWELL WARRANTY

PLAIN BEARING,P2B-PSEZ-012-P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467464
Product Name Pillow Block/Bearing Housing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Locking Collar Type Square Flange Mounting Block - BBXBLK-HCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details