ABB AB Pillow Block/Bearing Housing P2B-LT7-215

Description
PLAIN BEARING, PILLOW BLOCK, 2-BOLT, CAST IRON, 2-15/16IN BORE. FREE 2 YEAR RADWELL WARRANTY
Description
PLAIN BEARING, PILLOW BLOCK, 2-BOLT, CAST IRON, 2-15/16IN BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467450 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467450
Pillow Block/Bearing Housing 64467450
PLAIN BEARING, PILLOW BLOCK, 2-BOLT, CAST IRON, 2-15/16IN BORE. FREE 2 YEAR RADWELL WARRANTY

PLAIN BEARING, PILLOW BLOCK, 2-BOLT, CAST IRON, 2-15/16IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467450
Product Name Pillow Block/Bearing Housing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details