ABB AB Pillow Block/Bearing Housing P2B-K-207R TYPE K

Description
PILLOW BLOCK ROLLER BEARING UNIT, DOUBLE-INTERLOCK TYPE K, 2-7/16 IN BORE DIA, 12 IN L X 7.03 IN OAH. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK ROLLER BEARING UNIT, DOUBLE-INTERLOCK TYPE K, 2-7/16 IN BORE DIA, 12 IN L X 7.03 IN OAH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116669609 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116669609
Pillow Block/Bearing Housing 116669609
PILLOW BLOCK ROLLER BEARING UNIT, DOUBLE-INTERLOCK TYPE K, 2-7/16 IN BORE DIA, 12 IN L X 7.03 IN OAH. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING UNIT, DOUBLE-INTERLOCK TYPE K, 2-7/16 IN BORE DIA, 12 IN L X 7.03 IN OAH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116669609
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Bearing Type Needle Roller
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1000 lbs (454 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Grease Fit Pillow Block Mounted Bearing - BCE20G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details