ABB AB Pillow Block/Bearing Housing P2B-E-300R

Description
PILLOW BLOCK BEARING, 3 INCH BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 3 INCH BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64466979 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64466979
Pillow Block/Bearing Housing 64466979
PILLOW BLOCK BEARING, 3 INCH BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 3 INCH BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64466979
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
2 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details