ABB AB Pillow Block/Bearing Housing P2B-E-112R TYPE E-XTRA

Description
TAPERED ROLLER BEARING,P2B-E-112R TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING,P2B-E-112R TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116666524 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116666524
Pillow Block/Bearing Housing 116666524
TAPERED ROLLER BEARING,P2B-E-112R TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING,P2B-E-112R TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116666524
Product Name Pillow Block/Bearing Housing
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
7/8 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details