ABB AB Bearing P2B-E-104R

Description
ROLLER BEARING, PILLOW BLOCK, 1-1/4 INCH BORE, 2 BOLT, CAST IRON, NON-EXPANSION, (023001). FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, PILLOW BLOCK, 1-1/4 INCH BORE, 2 BOLT, CAST IRON, NON-EXPANSION, (023001). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 64476574 - Radwell International
Willingboro, NJ, United States
Bearing
64476574
Bearing 64476574
ROLLER BEARING, PILLOW BLOCK, 1-1/4 INCH BORE, 2 BOLT, CAST IRON, NON-EXPANSION, (023001). FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, PILLOW BLOCK, 1-1/4 INCH BORE, 2 BOLT, CAST IRON, NON-EXPANSION, (023001). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 64476574
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA19013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details