ABB AB Pillow Block/Bearing Housing P2B-E-104R TYPE E-XTRA

Description
PILLOW BLOCK ROLLER BEARING UNIT, 1.2500 BORE DIA., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK ROLLER BEARING UNIT, 1.2500 BORE DIA., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116666488 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116666488
Pillow Block/Bearing Housing 116666488
PILLOW BLOCK ROLLER BEARING UNIT, 1.2500 BORE DIA., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING UNIT, 1.2500 BORE DIA., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116666488
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2-15/16 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BCE14A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details