ABB AB Pillow Block/Bearing Housing P2B-E-050MR TYPE E-XTRA

Description
TAPERED ROLLER BEARING,P2B-E-050MR TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING,P2B-E-050MR TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116666434 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116666434
Pillow Block/Bearing Housing 116666434
TAPERED ROLLER BEARING,P2B-E-050MR TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING,P2B-E-050MR TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116666434
Product Name Pillow Block/Bearing Housing
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

1-3/16 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BFE12G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details