ABB AB Pillow Block/Bearing Housing P2B-DLAH-111

Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DLAH-111. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DLAH-111. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64476220 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64476220
Pillow Block/Bearing Housing 64476220
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DLAH-111. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DLAH-111. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64476220
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details