ABB AB Pillow Block/Bearing Housing P2B-DLAH-107

Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DLAH-107. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DLAH-107. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64476216 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64476216
Pillow Block/Bearing Housing 64476216
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DLAH-107. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DLAH-107. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64476216
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Miniature Pillow Block Mounted Bearing - BDN12 - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details