ABB AB Pillow Block/Bearing Housing P2B-DL-100

Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.0000 IN BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING (FIXED), 128703. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.0000 IN BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING (FIXED), 128703. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64476116 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64476116
Pillow Block/Bearing Housing 64476116
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.0000 IN BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING (FIXED), 128703. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.0000 IN BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING (FIXED), 128703. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64476116
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN8 - TTWN-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 510 lbs (231 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.77 inch (45 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BJE20G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details