ABB AB Pillow Block/Bearing Housing P2B-BASP-315

Description
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASP-315. FREE 2 YEAR RADWELL WARRANTY
Description
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASP-315. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64475721 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64475721
Pillow Block/Bearing Housing 64475721
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASP-315. FREE 2 YEAR RADWELL WARRANTY

PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASP-315. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64475721
Product Name Pillow Block/Bearing Housing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Oil Cup Pillow Block Mounted Bearing - BEH16A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details