ABB AB Cvr Plt Dia 4In Plg Sz .5/2In Brs Abb - Thomas & Betts P 60 1/2 2

Description
CVR PLT DIA 4IN PLG SZ .5/2IN BRS
Description
CVR PLT DIA 4IN PLG SZ .5/2IN BRS

Suppliers

Company
Product
Description
Supplier Links
Cvr Plt Dia 4In Plg Sz .5/2In Brs Abb - Thomas & Betts - 75H6094 - Newark, An Avnet Company
Chicago, IL, United States
Cvr Plt Dia 4In Plg Sz .5/2In Brs Abb - Thomas & Betts
75H6094
Cvr Plt Dia 4In Plg Sz .5/2In Brs Abb - Thomas & Betts 75H6094
CVR PLT DIA 4IN PLG SZ .5/2IN BRS

CVR PLT DIA 4IN PLG SZ .5/2IN BRS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H6094
Product Name Cvr Plt Dia 4In Plg Sz .5/2In Brs Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details