ABB Process Automation Division Switch,disconnector,3P,80A; Contact Current Ac Max Abb OT80FT3

Description
SWITCH,DISCONNECTOR, 3P,80A; Contact Current AC Max:80A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:80A; External Depth:69mm; External Length / Height:72mm; External Width:70mm RoHS Compliant: Yes
Datasheet
Description
SWITCH,DISCONNECTOR, 3P,80A; Contact Current AC Max:80A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:80A; External Depth:69mm; External Length / Height:72mm; External Width:70mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,disconnector,3P,80A; Contact Current Ac Max Abb - 91R1401 - Newark, An Avnet Company
Chicago, IL, United States
Switch,disconnector,3P,80A; Contact Current Ac Max Abb
91R1401
Switch,disconnector,3P,80A; Contact Current Ac Max Abb 91R1401
SWITCH,DISCONNECTOR, 3P,80A; Contact Current AC Max:80A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:80A; External Depth:69mm; External Length / Height:72mm; External Width:70mm RoHS Compliant: Yes

SWITCH,DISCONNECTOR,3P,80A; Contact Current AC Max:80A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:80A; External Depth:69mm; External Length / Height:72mm; External Width:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R1401
Product Name Switch,disconnector,3P,80A; Contact Current Ac Max Abb
Current Rating 80.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details