ABB Process Automation Division Switch,disconnector,3P,63A; Contact Current Ac Max Abb OT63FT3

Description
SWITCH,DISCONNECTOR, 3P,63A; Contact Current AC Max:63A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:63A; External Depth:69mm; External Length / Height:72mm; External Width:53mm RoHS Compliant: Yes
Datasheet
Description
SWITCH,DISCONNECTOR, 3P,63A; Contact Current AC Max:63A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:63A; External Depth:69mm; External Length / Height:72mm; External Width:53mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,disconnector,3P,63A; Contact Current Ac Max Abb - 91R1397 - Newark, An Avnet Company
Chicago, IL, United States
Switch,disconnector,3P,63A; Contact Current Ac Max Abb
91R1397
Switch,disconnector,3P,63A; Contact Current Ac Max Abb 91R1397
SWITCH,DISCONNECTOR, 3P,63A; Contact Current AC Max:63A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:63A; External Depth:69mm; External Length / Height:72mm; External Width:53mm RoHS Compliant: Yes

SWITCH,DISCONNECTOR,3P,63A; Contact Current AC Max:63A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:63A; External Depth:69mm; External Length / Height:72mm; External Width:53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R1397
Product Name Switch,disconnector,3P,63A; Contact Current Ac Max Abb
Current Rating 63.0 amps
Unlock Full Specs
to access all available technical data

Similar Products