ABB Process Automation Division Disconnector Switch, 3, 750, 100A; No. Of Poles Abb OT100F3

Description
DISCONNECTOR SWITCH, 3, 750, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:100A; Product Range:OT Series RoHS Compliant: Yes
Datasheet
Description
DISCONNECTOR SWITCH, 3, 750, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:100A; Product Range:OT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnector Switch, 3, 750, 100A; No. Of Poles Abb - 91R1379 - Newark, An Avnet Company
Chicago, IL, United States
Disconnector Switch, 3, 750, 100A; No. Of Poles Abb
91R1379
Disconnector Switch, 3, 750, 100A; No. Of Poles Abb 91R1379
DISCONNECTOR SWITCH, 3, 750, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:100A; Product Range:OT Series RoHS Compliant: Yes

DISCONNECTOR SWITCH, 3, 750, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:100A; Product Range:OT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R1379
Product Name Disconnector Switch, 3, 750, 100A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

Plug - PS1-SAC30-30POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 984599 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Geometry Straight
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details