ABB Process Automation Division Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb OS30FACC12

Description
LOAD BREAK SWITCH, 3 POLE, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3 POLE, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb - 63Y2123 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb
63Y2123
Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb 63Y2123
LOAD BREAK SWITCH, 3 POLE, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63Y2123
Product Name Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Banana Socket to Banana Socket, Adapter - 8033 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details