ABB AB Power Supplies - Board Mount - DC DC Converters NSR060A0X43Z

Description
Win Source Part Number: 1190248-NSR060A0X43Z Category: Power Supplies - Board Mount>DC DC Converters Series: Naos Raptor Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 45 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 5V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.6 ~ 5V Efficiency: 93.5% Mounting Type: Through Hole Package / Case: 10-SIP Module Temperature Range - Operating: 0°C ~ 70°C Dimension: 2.58" L x 0.46" W x 1.25" H (65.5mm x 11.6mm x 31.8mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: CC109130936,10913093 6 Base Product Number: NSR060
Request a Quote Datasheet
Description
Win Source Part Number: 1190248-NSR060A0X43Z Category: Power Supplies - Board Mount>DC DC Converters Series: Naos Raptor Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 45 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 5V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.6 ~ 5V Efficiency: 93.5% Mounting Type: Through Hole Package / Case: 10-SIP Module Temperature Range - Operating: 0°C ~ 70°C Dimension: 2.58" L x 0.46" W x 1.25" H (65.5mm x 11.6mm x 31.8mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: CC109130936,10913093 6 Base Product Number: NSR060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1190248-NSR060A0X43Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1190248-NSR060A0X43Z
Power Supplies - Board Mount - DC DC Converters 1190248-NSR060A0X43Z
Win Source Part Number: 1190248-NSR060A0X43Z Category: Power Supplies - Board Mount>DC DC Converters Series: Naos Raptor Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 45 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 5V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.6 ~ 5V Efficiency: 93.5% Mounting Type: Through Hole Package / Case: 10-SIP Module Temperature Range - Operating: 0°C ~ 70°C Dimension: 2.58" L x 0.46" W x 1.25" H (65.5mm x 11.6mm x 31.8mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: CC109130936,10913093 6 Base Product Number: NSR060

Win Source Part Number: 1190248-NSR060A0X43Z
Category: Power Supplies - Board Mount>DC DC Converters
Series: Naos Raptor
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 45
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 60A
Voltage - Input (Min): 5V
Voltage - Input (Max): 13.8V
Voltage - Output 1: 0.6 ~ 5V
Efficiency: 93.5%
Mounting Type: Through Hole
Package / Case: 10-SIP Module
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 2.58" L x 0.46" W x 1.25" H (65.5mm x 11.6mm x 31.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: CC109130936,109130936
Base Product Number: NSR060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1190248-NSR060A0X43Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
Buck Step-Down DC-DC Converter IC - 739-IP1202TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details