ABB AB Power Supplies - Board Mount - DC DC Converters NSR006A0X54Z

Description
Win Source Part Number: 1339769-NSR006A0X54Z Category: Power Supplies - Board Mount - DC DC Converters Series: Naos Raptor Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Bulk Size / Dimension: 0.41" L x 0.31" W x 0.65" H (10.4mm x 7.9mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 315 Power (Watts): 36 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 6V Efficiency: 95.1% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339769-NSR006A0X54Z Category: Power Supplies - Board Mount - DC DC Converters Series: Naos Raptor Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Bulk Size / Dimension: 0.41" L x 0.31" W x 0.65" H (10.4mm x 7.9mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 315 Power (Watts): 36 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 6V Efficiency: 95.1% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339769-NSR006A0X54Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339769-NSR006A0X54Z
Power Supplies - Board Mount - DC DC Converters 1339769-NSR006A0X54Z
Win Source Part Number: 1339769-NSR006A0X54Z Category: Power Supplies - Board Mount - DC DC Converters Series: Naos Raptor Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Bulk Size / Dimension: 0.41" L x 0.31" W x 0.65" H (10.4mm x 7.9mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 315 Power (Watts): 36 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 6V Efficiency: 95.1% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Product Status: Obsolete

Win Source Part Number: 1339769-NSR006A0X54Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: Naos Raptor
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Bulk
Size / Dimension: 0.41" L x 0.31" W x 0.65" H (10.4mm x 7.9mm x 16.5mm)
Applications: ITE (Commercial)
Standard Package: 315
Power (Watts): 36 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 6V
Efficiency: 95.1%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339769-NSR006A0X54Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1227418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details