Thomas & Betts Corporation Cable and Cord Grips NPG-0751G

Description
QUICK CONN CG 3/4IN 13-18MM NYL
Request a Quote Datasheet
Description
QUICK CONN CG 3/4IN 13-18MM NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-NPG-0751G-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-NPG-0751G-ND
Cable and Cord Grips 6308-NPG-0751G-ND
QUICK CONN CG 3/4IN 13-18MM NYL

QUICK CONN CG 3/4IN 13-18MM NYL

Buy Now Datasheet
Thomas & Betts NPG-0501G Quick Connect Cable Gland, 3/4
Chanhassen, MN, United States
Thomas & Betts NPG-0501G Quick Connect Cable Gland, 3/4" Thread Size, Cable Range 13 to 18 mm, Nylon, Gray
24633
Thomas & Betts NPG-0501G Quick Connect Cable Gland, 3/4" Thread Size, Cable Range 13 to 18 mm, Nylon, Gray 24633
Thomas & Betts NPG-0501G Quick Connect Cable Gland Category: Tubing & Conduit Manufacturer: Thomas & Betts Cable Range 13 to 18 mm Nylon material Quick-Connect allows for fast and effective fitting Design allows for access to glands without accessing an enclosure Non-threaded Insert Length: 10 mm 10-piece package Package Dimensions: 3.54" (Height) x 7.09" (Length) x 3.54" (Width)
  • Thomas & Betts NPG-0501G Quick Connect Cable Gland
  • Category: Tubing & Conduit
  • Manufacturer: Thomas & Betts
  • Cable Range 13 to 18 mm
  • Nylon material
  • Quick-Connect allows for fast and effective fitting
  • Design allows for access to glands without accessing an enclosure
  • Non-threaded Insert Length: 10 mm
  • 10-piece package
  • Package Dimensions: 3.54" (Height) x 7.09" (Length) x 3.54" (Width)
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 6308-NPG-0751G-ND 24633
Product Name Cable and Cord Grips Thomas & Betts NPG-0501G Quick Connect Cable Gland, 3/4" Thread Size, Cable Range 13 to 18 mm, Nylon, Gray
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248653 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details