Thomas & Betts Corporation Cable and Cord Grips NPG-0502G

Description
QUICK CONN CG 1/2IN 10-14MM NYL
Request a Quote
Description
QUICK CONN CG 1/2IN 10-14MM NYL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thomas & Betts NPG-0502G Quick Connect Cable Gland features a 1/2 inch NPT thread size and accommodates cable diameters ranging from 10 to 14 mm. Constructed from nylon and colored gray, this cable gland is designed for general-purpose applications, particularly suitable for panel building and volume installations. It has a temperature rating of -20 to +100 degrees Celsius and complies with standards such as cULus, RoHS, WEEE, and LVD. The product is packaged in quantities of 10 and has a standard package weight of 0.050 lb. The non-threaded insert length is 10 mm, and the product is manufactured in Turkey.

Datasheet Summary
Powered by GS/AI

The Thomas & Betts NPG-0502G Quick Connect Cable Gland features a 1/2 inch NPT thread size and accommodates cable diameters ranging from 10 to 14 mm. Constructed from nylon and colored gray, this cable gland is designed for general-purpose applications, particularly suitable for panel building and volume installations. It has a temperature rating of -20 to +100 degrees Celsius and complies with standards such as cULus, RoHS, WEEE, and LVD. The product is packaged in quantities of 10 and has a standard package weight of 0.050 lb. The non-threaded insert length is 10 mm, and the product is manufactured in Turkey.

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-NPG-0502G-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-NPG-0502G-ND
Cable and Cord Grips 6308-NPG-0502G-ND
QUICK CONN CG 1/2IN 10-14MM NYL

QUICK CONN CG 1/2IN 10-14MM NYL

Buy Now Datasheet
Thomas & Betts NPG-0502G Quick Connect Cable Gland, 1/2
Chanhassen, MN, United States
Thomas & Betts NPG-0502G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 10 to 14 mm, Nylon, Gray
24632
Thomas & Betts NPG-0502G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 10 to 14 mm, Nylon, Gray 24632
Thomas & Betts NPG-0502G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 10 to 14 mm, Nylon, Gray Manufacturer: Thomas & Betts Tubing & Conduit Fittings Cable Range: 10 to 14 mm Nylon material Quick-Connect allows for fast and effective fitting Design allows for access to glands without accessing an enclosure Non-threaded Insert Length: 10 mm 10-piece package Package Dimensions: 3.54" (Height) x 7.09" (Length) x 3.54" (Width) Temp range: 212°F (100°C)-4°F (-20°C) IP68
  • Thomas & Betts NPG-0502G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 10 to 14 mm, Nylon, Gray
  • Manufacturer: Thomas & Betts
  • Tubing & Conduit Fittings
  • Cable Range: 10 to 14 mm
  • Nylon material
  • Quick-Connect allows for fast and effective fitting
  • Design allows for access to glands without accessing an enclosure
  • Non-threaded Insert Length: 10 mm
  • 10-piece package
  • Package Dimensions: 3.54" (Height) x 7.09" (Length) x 3.54" (Width)
  • Temp range: 212°F (100°C)-4°F (-20°C)
  • IP68
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 6308-NPG-0502G-ND 24632
Product Name Cable and Cord Grips Thomas & Betts NPG-0502G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 10 to 14 mm, Nylon, Gray
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 127631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details