ABB AB 3.3V 20W DC-DC Converter IC NH020F

Description
DC DC CONVERTER 3.3V 20W Product overview: NH020F from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NH020F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 20W Product overview: NH020F from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NH020F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 20W DC-DC Converter IC - 132-NH020F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 20W DC-DC Converter IC
132-NH020F
3.3V 20W DC-DC Converter IC 132-NH020F
DC DC CONVERTER 3.3V 20W Product overview: NH020F from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NH020F can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 20W Product overview: NH020F from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NH020F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-NH020F
Product Name 3.3V 20W DC-DC Converter IC
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 9 volts
View Details
Power Supplies Board Mount DCDC Converters - PT4143C - 930943-PT4143C - Win Source Electronics
Specs
Package Type Other; 8-SMD Module, 6 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers