ABB Process Automation Division Contactor Relay, Dpst-No/dpst-Nc, 250V; Load Current Inductive Abb NF22E-13

Description
CONTACTOR RELAY, DPST-NO/DPST-NC, 250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR RELAY, DPST-NO/DPST-NC, 250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Relay, Dpst-No/dpst-Nc, 250V; Load Current Inductive Abb - 62Y9085 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Relay, Dpst-No/dpst-Nc, 250V; Load Current Inductive Abb
62Y9085
Contactor Relay, Dpst-No/dpst-Nc, 250V; Load Current Inductive Abb 62Y9085
CONTACTOR RELAY, DPST-NO/DPST-NC, 250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR RELAY, DPST-NO/DPST-NC, 250V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 62Y9085
Product Name Contactor Relay, Dpst-No/dpst-Nc, 250V; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2-1618404-6-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GV124FPX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T0 - Thermal overload protection - 6KT000002704 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Contactors - 1444909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details