ABB AB Buried Utl Tape Blue Water Line 6" Abb - Thomas & Betts NA-0701

Description
BURIED UTL TAPE BLUE WATER LINE 6"
Description
BURIED UTL TAPE BLUE WATER LINE 6"

Suppliers

Company
Product
Description
Supplier Links
Buried Utl Tape Blue Water Line 6
Chicago, IL, United States
Buried Utl Tape Blue Water Line 6" Abb - Thomas & Betts
75H4824
Buried Utl Tape Blue Water Line 6" Abb - Thomas & Betts 75H4824
BURIED UTL TAPE BLUE WATER LINE 6"

BURIED UTL TAPE BLUE WATER LINE 6"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H4824
Product Name Buried Utl Tape Blue Water Line 6" Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details