ABB AB Cable Supports and Fasteners N6NY-012-0-C

Description
CABLE CLAMP BLK PLAIN EDGE .75 D
Request a Quote Datasheet
Description
CABLE CLAMP BLK PLAIN EDGE .75 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 6308-N6NY-012-0-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
6308-N6NY-012-0-C-ND
Cable Supports and Fasteners 6308-N6NY-012-0-C-ND
CABLE CLAMP BLK PLAIN EDGE .75 D

CABLE CLAMP BLK PLAIN EDGE .75 D

Buy Now Datasheet
Cable Clamp, Nylon 6.6, 0.75, Black; Cable Clamp / Clip Type Abb Thomas & Betts - 75H5839 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, 0.75, Black; Cable Clamp / Clip Type Abb Thomas & Betts
75H5839
Cable Clamp, Nylon 6.6, 0.75, Black; Cable Clamp / Clip Type Abb Thomas & Betts 75H5839
CABLE CLAMP, NYLON 6.6, 0.75", BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.75"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, 0.75", BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.75"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 6308-N6NY-012-0-C-ND 75H5839
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, 0.75, Black; Cable Clamp / Clip Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers